NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package, rated for 80 V collector-emitter voltage and 500 mA collector current, with a peak collector current of 1 A. The device is AEC-Q101 qualified and supports DC current gain selections of 100 to 250 for the BC816-16W variant. It is suitable for general-purpose switching and amplification, including 48 V automotive board net applications.
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement:
Nexperia
-
JEITA
BC816-16W
SOT323
SC-70
BC806-16W
BC816-25W
BC806-25W
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 200mW Surface Mount SOT-323
TRANS NPN 80V 0.5A SOT323
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC816-16WF | BC816-16WF | 1727-BC816-16WFCT-ND | BC816-16WF | 28AK6361 |
| Product Name | 80 V, 500 mA NPN general-purpose transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia | |
| Transistor Grade / Operating Range | Automotive | Automotive | |||
| Package Type | SOT323; SOT323 SOT323 | SOT323 | SOT323; SC-70, SOT-323 | AEC-Q101 | TO-3 |
| IC(max) | 500 milliamps | 500 milliamps | |||
| VCEO | 80 volts | 80 volts | |||
| PD | 200 milliwatts |