Nexperia B.V. 45 V, 1 A PNP medium power transistors BC51PASX

Description
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD package with exposed heat sink and solderable side pads, rated for a collector-emitter voltage of -45 V, collector current of -1 A, and peak collector current of -2 A, with AEC-Q101 qualification.

Datasheet Summary
Powered by GS/AI

PNP medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD package with exposed heat sink and solderable side pads, rated for a collector-emitter voltage of -45 V, collector current of -1 A, and peak collector current of -2 A, with AEC-Q101 qualification.

Suppliers

Company
Product
Description
Supplier Links
45 V, 1 A PNP medium power transistors - BC51PASX - Nexperia B.V.
Nijmegen, Netherlands
45 V, 1 A PNP medium power transistors
BC51PASX
45 V, 1 A PNP medium power transistors BC51PASX
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.

Features and benefits

  • High collector current capability IC and ICM
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Two current gain selections
  • Leadless very small SMD plastic package with medium power capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • Battery driven devices
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC51PASXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC51PASXTR-ND
Single Bipolar Transistors 1727-BC51PASXTR-ND
Bipolar (BJT) Transistor PNP 45V 1A 145MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor PNP 45V 1A 145MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC51PASX
Bipolar Transistors - BJT BC51PASX
Bipolar Transistors - BJT 1A PNP Medium Power Transistors

Bipolar Transistors - BJT 1A PNP Medium Power Transistors

Buy Now Datasheet
Transistor, Bipolar, Aec-Q101, Pnp, -45V; Transistor Polarity Nexperia - 98Y2104 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Aec-Q101, Pnp, -45V; Transistor Polarity Nexperia
98Y2104
Transistor, Bipolar, Aec-Q101, Pnp, -45V; Transistor Polarity Nexperia 98Y2104
TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -45V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:145MHz; Power Dissipation Pd:420mW; DC Collector Current:-1A; DC Current Gain hFE:40hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -45V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:145MHz; Power Dissipation Pd:420mW; DC Collector Current:-1A; DC Current Gain hFE:40hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC51PASX 1727-BC51PASXTR-ND BC51PASX 98Y2104
Product Name 45 V, 1 A PNP medium power transistors Single Bipolar Transistors Bipolar Transistors - BJT Transistor, Bipolar, Aec-Q101, Pnp, -45V; Transistor Polarity Nexperia
Package Type SOT1061D SOT1061D 3-UDFN Exposed Pad TO-3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
80 V, 1 A NPN medium power transistors - BC56-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
65 V, 100 mA NPN/PNP general-purpose double transistor - BC846BPNH-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16-QVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers