ROHM Semiconductor USA, LLC Transistor, Aec-Q101, Npn, 50V, Sot-723; Transistor Polarity Rohm 2SC5658FHAT2L

Description
TRANSISTOR, AEC-Q101, NPN, 50V, SOT-723; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:180MHz; Power Dissipation Pd:150mW; DC Collector Current:150mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes
Description
TRANSISTOR, AEC-Q101, NPN, 50V, SOT-723; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:180MHz; Power Dissipation Pd:150mW; DC Collector Current:150mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SC5658 FHA is an AEC-Q101 qualified NPN silicon transistor designed for general purpose small signal amplification. It is packaged in the SOT-723 (VMT3) format and has a collector-emitter voltage rating of 50 V, a collector current rating of 150 mA, and a power dissipation of 150 mW. The device has a transition frequency of 180 MHz and a DC current gain (hFE) range of 120 to 390, with an output capacitance of 2.0 pF (typical). It is RoHS compliant and supplied in 8,000-piece taped reels.

Datasheet Summary
Powered by GS/AI

The 2SC5658 FHA is an AEC-Q101 qualified NPN silicon transistor designed for general purpose small signal amplification. It is packaged in the SOT-723 (VMT3) format and has a collector-emitter voltage rating of 50 V, a collector current rating of 150 mA, and a power dissipation of 150 mW. The device has a transition frequency of 180 MHz and a DC current gain (hFE) range of 120 to 390, with an output capacitance of 2.0 pF (typical). It is RoHS compliant and supplied in 8,000-piece taped reels.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Aec-Q101, Npn, 50V, Sot-723; Transistor Polarity Rohm - 24AC5551 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 50V, Sot-723; Transistor Polarity Rohm
24AC5551
Transistor, Aec-Q101, Npn, 50V, Sot-723; Transistor Polarity Rohm 24AC5551
TRANSISTOR, AEC-Q101, NPN, 50V, SOT-723; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:180MHz; Power Dissipation Pd:150mW; DC Collector Current:150mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 50V, SOT-723; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:180MHz; Power Dissipation Pd:150mW; DC Collector Current:150mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 24AC5551
Product Name Transistor, Aec-Q101, Npn, 50V, Sot-723; Transistor Polarity Rohm
Transistor Type Transistor, Aec-Q101, Npn, 50V, Sot-723; Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
4 suppliers
Transistor - 21742681 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
CSD18531Q5A 60V N-Channel NexFET Power MOSFETs, CSD18531Q5A - CSD18531Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers