Manufacturer: Rohm Semiconductor
Win Source Part Number: 005856-2SC3838KT146P
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3.2GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 11V
Max Vce (sat): 500mV @ 5mA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 56 @ 5mA, 10V
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 11V 50mA 3.2GHz 200mW Surface Mount SMT3
Bipolar (BJT) Transistor NPN 11V 50mA 3.2GHz 200mW Surface Mount SMT3
RF TRANS NPN 11V 0.05A SMT3 Product overview: 2SC3838KT146P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3838KT146P can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN 11V 50MA
RF TRANS NPN 11V 0.05A SMT3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 005856-2SC3838KT146P | 2SC3838KT146PCT-ND | 283-2SC3838KT146P | 2SC3838KT146P | 2SC3838KT146P |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3838KT146P | Bipolar RF Transistors | 11V 0.05A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | ||
| Package Type | SOT3; SMT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 50 milliamps | ||||
| VCEO | 11 volts | 11 volts |