ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SB1695KT146 2SB1695KT146

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 101630-2SB1695KT146 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 280MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 370mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 100mA, 2V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 101630-2SB1695KT146 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 280MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 370mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 100mA, 2V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB1695KT146 - 101630-2SB1695KT146 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1695KT146
101630-2SB1695KT146
TRANSISTORS - Transistors (BJT) - Single - 2SB1695KT146 101630-2SB1695KT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 101630-2SB1695KT146 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 280MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 370mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 100mA, 2V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 101630-2SB1695KT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 280MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 370mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 100mA, 2V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SB1695KT146DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1695KT146DKR-ND
Single Bipolar Transistors 2SB1695KT146DKR-ND
Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 200mW Surface Mount SMT3

Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 200mW Surface Mount SMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SB1695KT146CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1695KT146CT-ND
Single Bipolar Transistors 2SB1695KT146CT-ND
Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 200mW Surface Mount SMT3

Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 200mW Surface Mount SMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SB1695KT146TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1695KT146TR-ND
Single Bipolar Transistors 2SB1695KT146TR-ND
Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 200mW Surface Mount SMT3

Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 200mW Surface Mount SMT3

Buy Now Datasheet
Singapore, Singapore
30V 1.5A Bipolar Transistor
276-2SB1695KT146
30V 1.5A Bipolar Transistor 276-2SB1695KT146
TRANS PNP 30V 1.5A SMT3 Product overview: 2SB1695KT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1695KT146 can be used for catalog matching and distributor lookup.

TRANS PNP 30V 1.5A SMT3 Product overview: 2SB1695KT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1695KT146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1695KT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1695KT146
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1695KT146
TRANS PNP 30V 1.5A SMT3

TRANS PNP 30V 1.5A SMT3

Supplier's Site
TRANS PNP 30V 1.5A SMT3 - 687-2SB1695KT146 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 30V 1.5A SMT3
687-2SB1695KT146
TRANS PNP 30V 1.5A SMT3 687-2SB1695KT146
TRANS PNP 30V 1.5A SMT3

TRANS PNP 30V 1.5A SMT3

Supplier's Site
Single Bipolar Transistors - 2SB1695KT146 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SB1695KT146
Single Bipolar Transistors 2SB1695KT146
TRANS PNP 30V 1.5A SMT3

TRANS PNP 30V 1.5A SMT3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB1695KT146
Bipolar Transistors - BJT 2SB1695KT146
Bipolar Transistors - BJT PNP 30V 1.5A

Bipolar Transistors - BJT PNP 30V 1.5A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 101630-2SB1695KT146 2SB1695KT146DKR-ND 276-2SB1695KT146 2SB1695KT146 687-2SB1695KT146 2SB1695KT146 2SB1695KT146
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB1695KT146 Single Bipolar Transistors 30V 1.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 30V 1.5A SMT3 Single Bipolar Transistors Bipolar Transistors - BJT
Polarity PNP; PNP PNP PNP PNP; PNP PNP; PNP
Package Type SOT3; SMT3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps
VCEO 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660496 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
Bipolar Transistors - 1660630 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details