The 2SC2735 is a silicon NPN epitaxial transistor designed for UHF/VHF local oscillator and frequency converter applications. It is packaged in the MPAK (RENESAS package code PLSP0003ZB-A) with dimensions of 1.5 mm by 1.0 mm and a typical mass of 0.011 g. The device has a collector-to-base voltage rating of 30 V, collector-to-emitter
Manufacturer: Renesas Electronics America
Win Source Part Number: 855147-2SC2735JTR-E
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 855147-2SC2735JTR-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC2735JTR-E |
| Package Type | SOT3 |