ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SB1238TV2Q 2SB1238TV2Q

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004283-2SB1238TV2Q Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ATV Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004283-2SB1238TV2Q Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ATV Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB1238TV2Q - 1004283-2SB1238TV2Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1238TV2Q
1004283-2SB1238TV2Q
TRANSISTORS - Transistors (BJT) - Single - 2SB1238TV2Q 1004283-2SB1238TV2Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004283-2SB1238TV2Q Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ATV Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004283-2SB1238TV2Q
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATV
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 400mV @ 50mA, 500mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SB1238TV2QTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1238TV2QTB-ND
Single Bipolar Transistors 2SB1238TV2QTB-ND
Bipolar (BJT) Transistor PNP 80V 700mA 100MHz 1W Through Hole ATV

Bipolar (BJT) Transistor PNP 80V 700mA 100MHz 1W Through Hole ATV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1238TV2Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1238TV2Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1238TV2Q
TRANS PNP 80V 0.7A ATV

TRANS PNP 80V 0.7A ATV

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1004283-2SB1238TV2Q 2SB1238TV2QTB-ND 2SB1238TV2Q
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB1238TV2Q Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221448 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
80 V, 1 A PNP medium power transistors - BC53PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP51-16E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 1000 milliamps
VCEO 45 volts
View Details