Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR555E6327HTSA1 BCR555E6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 119395-BCR555E6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Case / Package: PG-SOT23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 70 @ 50mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 119395-BCR555E6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Case / Package: PG-SOT23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 70 @ 50mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR555E6327HTSA1 - 119395-BCR555E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR555E6327HTSA1
119395-BCR555E6327HTSA1
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR555E6327HTSA1 119395-BCR555E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 119395-BCR555E6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Case / Package: PG-SOT23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 70 @ 50mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 119395-BCR555E6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 70 @ 50mA, 5V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V SOT23 Bipolar Transistor
292-BCR555E6327HTSA1
50V SOT23 Bipolar Transistor 292-BCR555E6327HTSA1
TRANS PREBIAS PNP 50V SOT23 Product overview: BCR555E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR555E6327HTSA1 can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V SOT23 Product overview: BCR555E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR555E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - BCR555E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
BCR555E6327HTSA1CT-ND
Single, Pre-Biased Bipolar Transistors BCR555E6327HTSA1CT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 150MHz 330mW Surface Mount PG-SOT23

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 150MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - BCR555E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
BCR555E6327HTSA1TR-ND
Single, Pre-Biased Bipolar Transistors BCR555E6327HTSA1TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 150MHz 330mW Surface Mount PG-SOT23

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 150MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
 - BCR555E6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Brt Trans, 2.2K/10Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Infineon - 03AJ0032 - Newark, An Avnet Company
Chicago, IL, United States
Brt Trans, 2.2K/10Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Infineon
03AJ0032
Brt Trans, 2.2K/10Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Infineon 03AJ0032
BRT TRANS, 2.2K/10KOHM, SOT-23; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / R2:0.22(Ratio); RF Transistor RoHS Compliant: Yes

BRT TRANS, 2.2K/10KOHM, SOT-23; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / R2:0.22(Ratio); RF Transistor RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCR555E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCR555E6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCR555E6327HTSA1
TRANS PREBIAS PNP 50V SOT23

TRANS PREBIAS PNP 50V SOT23

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
BCR555E6327HTSA1
Bipolar Transistors - Pre-Biased BCR555E6327HTSA1
Bipolar Transistors - Pre-Biased PNP Silicon Digital TRANSISTOR

Bipolar Transistors - Pre-Biased PNP Silicon Digital TRANSISTOR

Buy Now Datasheet
Trans Digital BJT PNP 50V 500mA 3-Pin SOT-23 T/R - 376-BCR555E6327HTSA1 - Utmel Electronic Limited
Hong Kong, China
Trans Digital BJT PNP 50V 500mA 3-Pin SOT-23 T/R
376-BCR555E6327HTSA1
Trans Digital BJT PNP 50V 500mA 3-Pin SOT-23 T/R 376-BCR555E6327HTSA1
Trans Digital BJT PNP 50V 500mA 3-Pin SOT-23 T/R

Trans Digital BJT PNP 50V 500mA 3-Pin SOT-23 T/R

Supplier's Site
Single, Pre-Biased Bipolar Transistors - BCR555E6327HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
BCR555E6327HTSA1
Single, Pre-Biased Bipolar Transistors BCR555E6327HTSA1
TRANS PREBIAS PNP 50V SOT23-3

TRANS PREBIAS PNP 50V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 119395-BCR555E6327HTSA1 292-BCR555E6327HTSA1 BCR555E6327HTSA1CT-ND BCR555E6327HTSA1 03AJ0032 BCR555E6327HTSA1 BCR555E6327HTSA1 376-BCR555E6327HTSA1 BCR555E6327HTSA1
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR555E6327HTSA1 50V SOT23 Bipolar Transistor Single, Pre-Biased Bipolar Transistors Brt Trans, 2.2K/10Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Infineon Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased Trans Digital BJT PNP 50V 500mA 3-Pin SOT-23 T/R Single, Pre-Biased Bipolar Transistors
Polarity PNP; PNP - Pre-Biased PNP PNP PNP; PNP PNP - Pre-Biased; PNP
Package Type SOT3; PG-SOT23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 PG-SOT23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IC(max) 500000 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data