Rogan Corporation Control Knob SC-40

Description
All knobs made to specifications Material: ABS Dimensional tolerances vary depending on material used and length of dimension.
Description
All knobs made to specifications Material: ABS Dimensional tolerances vary depending on material used and length of dimension.

Suppliers

Company
Product
Description
Supplier Links
Control Knob - SC-40 - Rogan Corporation
Northbrook, IL, USA
Control Knob
SC-40
Control Knob SC-40
All knobs made to specifications Material: ABS Dimensional tolerances vary depending on material used and length of dimension.

All knobs made to specifications

Material: ABS

Dimensional tolerances vary depending on material used and length of dimension.

Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number SC-40
Product Name Control Knob
Knob Type Instrument / Control Knob
Unlock Full Specs
to access all available technical data

Similar Products

5/16-18 Red Acetal Knurled Knob & Cap Screw Ass'y, 3/4
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Red Acetal
View Details
ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details
Instrumentation Knob - 8556 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Switch Knobs - 6-1437622-1 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.7520 inches (19.1 mm)
View Details