CONTROL-KNOBS are ergonomic tuning knobs designed for rotary potentiometers or encoders in menu-driven interfaces, featuring a soft-touch TPE outer shell over a polycarbonate inner body with a grooved grip surface. Available in two sizes, 36 mm and 46 mm diameter, both with 6 mm or 1/4" (6.35 mm) boreholes, they include an optional LED illumination system using RGB SMD LEDs powered by 5 V. The design supports illumination via a translucent optic ring on the top surface, with or without a side pointer line. A collet fixture ensures secure attachment to the shaft, with a maximum installation torque of 1.5 Nm and functional torque of 1.2 Nm. The product family is supplied with optional base and cover accessories and is suitable for industrial, medical, and consumer applications.
New ergonomic CONTROL-KNOBS have a soft-touch surface which is easy to grip and feels comfortable in operation. The high-quality appearance - illuminated if required - distinguishes this advanced range of tuning knobs as the central element of menu-driven interfaces. Soft-touch surface ensures good grip and anti-slip operation innovative two-part plastic tuning knob design comprises a hard inner knob body made of high-quality PC and a soft-touch TPE outer shell with functional grooved appearance available in two knob sizes, ø 36 mm and ø 46 mm, each in two standard TPE colors (nero and volcano)CONTROL-KNOB
| OKW Enclosures, Inc. | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | CONTROL-KNOBS |
| Product Name | Designer Collet Tuning Knobs With LED Illumination |
| Knob Type | Instrument / Control Knob |
| Features | Illuminated |
| Knob Material | Plastic |
| Material Description | Plastic with brass collet |