A-863 is a circular aluminum knob with a diameter of 1-3/16" (30 mm), height of 15/32" (12 mm), and a base diameter of 7/16" (11 mm). It has a thickness of 13/64" (5.0 mm) and weighs 15.0 grams. The knob is offered in an anodized black finish as A-863-BL. It is designed for surface mounting and part of the A-series knob family.
Datasheet Summary Powered by GS/AI
A-863 is a circular aluminum knob with a diameter of 1-3/16" (30 mm), height of 15/32" (12 mm), and a base diameter of 7/16" (11 mm). It has a thickness of 13/64" (5.0 mm) and weighs 15.0 grams. The knob is offered in an anodized black finish as A-863-BL. It is designed for surface mounting and part of the A-series knob family.