Jergens, Inc. Phenolic Lobe Knobs by ELESA® 33885

Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Insert Materials: Black Oxide Steel or Brass Mounting Hole: Plain Hole or Tapped Hole
Request a Quote Datasheet
Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Insert Materials: Black Oxide Steel or Brass Mounting Hole: Plain Hole or Tapped Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Lobe Knobs by ELESA® - 33885 - Jergens, Inc.
Cleveland, OH, United States
Phenolic Lobe Knobs by ELESA®
33885
Phenolic Lobe Knobs by ELESA® 33885
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Insert Materials: Black Oxide Steel or Brass Mounting Hole: Plain Hole or Tapped Hole

Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-designed to give the user extra grip and control during operation across a wide range of industrial environments.
Features, Benefits, & Specifications:

  • Knob Material: Phenolic-Based (PF) Duroplast
  • Knob Finish & Color: Glossy, Black
  • Insert Materials: Black Oxide Steel or Brass
  • Mounting Hole: Plain Hole or Tapped Hole
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 33885
Product Name Phenolic Lobe Knobs by ELESA®
Colors / Finishes Available Glossy, Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Fluted Grip Knobs by ELESA® - 34260 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Cast Iron Hand Knobs - 16375 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Knob Material Metal
Material Description Class 30 Gray Iron
View Details
Plastic Knurled Torque Knobs with Stud - 32326 - Jergens, Inc.
Specs
Knob Type Clamping / Torque Knob
Colors / Finishes Available Tumble
Features Knurled
View Details
Aluminum Hand Knobs - 21155 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details