PT-26-21-SK -- COLLET CONTROL KNOB WITH SKIRT
Rogan Corporation
Collet Control Knob with Skirt
PT-26-21-SK
Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: .125, .250, or 6mm Collet Style Shaft Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: .125, .250, or 6mm Collet Style Shaft Colors: Black, Grey, White, Blue, Yellow, or Red
Suppliers
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: .125, .250, or 6mm Collet Style Shaft Colors: Black, Grey, White, Blue, Yellow, or Red
- Material: 2-Shot SoftTouch TPE over Polypropylene
- Finish: Matte
- Shaft Configurations: .125, .250, or 6mm Collet Style Shaft
- Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
PT-26-21-SK |
|
Product Name
|
Collet Control Knob with Skirt |
|
Knob Type
|
Collet; Instrument / Control Knob
|
|
Colors / Finishes Available
|
Various Colors
|
|
Features
|
Indicator / Pointer (optional feature); Numerical Scale (optional feature); Skirted
|
|
Knob Material
|
Plastic; Rubber
|
|
Material Description
|
Thermo-Plastic Rubber with Brass Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Knob Type
Four Arms / Lobes
Colors / Finishes Available
Tumble
Knob Material
Plastic
View Details
ZAGO Manufacturing Company, Inc.
Knob Type
Flat Top
Knob Material
Metal
View Details
Knob Type
Pushbutton
Colors / Finishes Available
Black Nickel
Knob Material
Metal
View Details