Vitrek Corporation HiPot V70

Description
The V70 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 5KV AC HiPot, 20mA max source current 4.3" Color Touch Display - Easy To Use Intuitive User Interface 6 Functions Choose From - AC/DC HiPot, IR, Ground Bond, Continuity & Built-in Switching Made in the USA - Designed & Built in San Diego CA Compact, Lightweight, Rugged, Fan Free, Fast (100mS min test time) & Accurate Ground Bond 1-30A RMS (42 A peak), 100µω Resolution 100 nano-Amp Leakage Current Resolution Low Cost of Ownership - 2 Year Calibration Interval USB 2.0, Serial/RS232, Digital I/O Interfaces are Standard Continuously Variable Insulation Resistance 20-5000V, 450Gω Max Multi Mode IR with Steady/Rising Pass Mode Test Memory Stores up to 999 Steps and 60 Test Sequences Internal Self Test Fully Exercises Output and Verifies Current Accuracy Pre-Programmed Daily Verification Test With Optional PVD Test Load 150µS Safety Shutdown Ramped Discharge Capability Selectable ARC Detection 1-20mA Meets UL, CSA, IEC Safety Tester Requirements CE Safety Mark Certified to EN61010 The Vitrek V70 has color touch LCD & high speed DSP technology, the compact & rugged V70 sets the standard for price/performance ratio. Made in the USA to meet tough UL, CSA, TUV and IEC HiPot requirements – the V70 provides unbeatable speed, accuracy, user safety and reliability.
Datasheet
Description
The V70 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 5KV AC HiPot, 20mA max source current 4.3" Color Touch Display - Easy To Use Intuitive User Interface 6 Functions Choose From - AC/DC HiPot, IR, Ground Bond, Continuity & Built-in Switching Made in the USA - Designed & Built in San Diego CA Compact, Lightweight, Rugged, Fan Free, Fast (100mS min test time) & Accurate Ground Bond 1-30A RMS (42 A peak), 100µω Resolution 100 nano-Amp Leakage Current Resolution Low Cost of Ownership - 2 Year Calibration Interval USB 2.0, Serial/RS232, Digital I/O Interfaces are Standard Continuously Variable Insulation Resistance 20-5000V, 450Gω Max Multi Mode IR with Steady/Rising Pass Mode Test Memory Stores up to 999 Steps and 60 Test Sequences Internal Self Test Fully Exercises Output and Verifies Current Accuracy Pre-Programmed Daily Verification Test With Optional PVD Test Load 150µS Safety Shutdown Ramped Discharge Capability Selectable ARC Detection 1-20mA Meets UL, CSA, IEC Safety Tester Requirements CE Safety Mark Certified to EN61010 The Vitrek V70 has color touch LCD & high speed DSP technology, the compact & rugged V70 sets the standard for price/performance ratio. Made in the USA to meet tough UL, CSA, TUV and IEC HiPot requirements – the V70 provides unbeatable speed, accuracy, user safety and reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot V70
The V70 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 5KV AC HiPot, 20mA max source current 4.3" Color Touch Display - Easy To Use Intuitive User Interface 6 Functions Choose From - AC/DC HiPot, IR, Ground Bond, Continuity & Built-in Switching Made in the USA - Designed & Built in San Diego CA Compact, Lightweight, Rugged, Fan Free, Fast (100mS min test time) & Accurate Ground Bond 1-30A RMS (42 A peak), 100µω Resolution 100 nano-Amp Leakage Current Resolution Low Cost of Ownership - 2 Year Calibration Interval USB 2.0, Serial/RS232, Digital I/O Interfaces are Standard Continuously Variable Insulation Resistance 20-5000V, 450Gω Max Multi Mode IR with Steady/Rising Pass Mode Test Memory Stores up to 999 Steps and 60 Test Sequences Internal Self Test Fully Exercises Output and Verifies Current Accuracy Pre-Programmed Daily Verification Test With Optional PVD Test Load 150µS Safety Shutdown Ramped Discharge Capability Selectable ARC Detection 1-20mA Meets UL, CSA, IEC Safety Tester Requirements CE Safety Mark Certified to EN61010 The Vitrek V70 has color touch LCD & high speed DSP technology, the compact & rugged V70 sets the standard for price/performance ratio. Made in the USA to meet tough UL, CSA, TUV and IEC HiPot requirements – the V70 provides unbeatable speed, accuracy, user safety and reliability.

The V70 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • 5KV AC HiPot, 20mA max source current
  • 4.3" Color Touch Display - Easy To Use Intuitive User Interface
  • 6 Functions Choose From - AC/DC HiPot, IR, Ground Bond, Continuity & Built-in Switching
  • Made in the USA - Designed & Built in San Diego CA
  • Compact, Lightweight, Rugged, Fan Free, Fast (100mS min test time) & Accurate
  • Ground Bond 1-30A RMS (42 A peak), 100µΩ Resolution
  • 100 nano-Amp Leakage Current Resolution
  • Low Cost of Ownership - 2 Year Calibration Interval
  • USB 2.0, Serial/RS232, Digital I/O Interfaces are Standard
  • Continuously Variable Insulation Resistance 20-5000V, 450GΩ Max
  • Multi Mode IR with Steady/Rising Pass Mode
  • Test Memory Stores up to 999 Steps and 60 Test Sequences
  • Internal Self Test Fully Exercises Output and Verifies Current Accuracy
  • Pre-Programmed Daily Verification Test With Optional PVD Test Load
  • 150µS Safety Shutdown
  • Ramped Discharge Capability
  • Selectable ARC Detection 1-20mA
  • Meets UL, CSA, IEC Safety Tester Requirements
  • CE Safety Mark Certified to EN61010

The Vitrek V70 has color touch LCD & high speed DSP technology, the compact & rugged V70 sets the standard for price/performance ratio. Made in the USA to meet tough UL, CSA, TUV and IEC HiPot requirements – the V70 provides unbeatable speed, accuracy, user safety and reliability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number V70
Product Name HiPot
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

Non Contact Voltage & Magnetic Field Indicators - 2307534 - RS Components, Ltd.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Leakage Current Tester - TOS3200 - Kikusui America, Inc.
Specs
Types of Measurements Leakage Current
DC Volts Out 10 to 430 volts
DC Current Out 3.00E-5 to 0.0900 amps
View Details
Impulse/Surge Tester - 7703 - Microtest Corporation
Microtest Corporation
Specs
AC Voltage Out 200 to 5000 volts
Operating Temperature 50 to 104 F (10 to 40 C)
Form Factor Bench Top
View Details
LINECHEK® II Fully Automated Line Leakage Tester - 620L - Ikonix USA
Specs
Types of Measurements Insulation Resistance (optional feature); Current Leakage (optional feature)
Display DigitalMeter
Interfaces GPIB (optional feature); RS232; USB
View Details
2 suppliers