Rochester Electronics Memory - SRAM - 71024S15TY 71024S15TY

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 907788-71024S15TY Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOJ Package: Bulk Package: 32-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Family Name: IDT71024 Categories: Integrated Circuits (ICs) Case / Package: 32-SOJ ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 907788-71024S15TY Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOJ Package: Bulk Package: 32-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Family Name: IDT71024 Categories: Integrated Circuits (ICs) Case / Package: 32-SOJ ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 71024S15TY - 907788-71024S15TY - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71024S15TY
907788-71024S15TY
Memory - SRAM - 71024S15TY 907788-71024S15TY
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 907788-71024S15TY Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOJ Package: Bulk Package: 32-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Family Name: IDT71024 Categories: Integrated Circuits (ICs) Case / Package: 32-SOJ ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 907788-71024S15TY
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOJ
Package: Bulk
Package: 32-BSOJ (0.300", 7.62mm Width)
Mounting: Surface Mount
Family Name: IDT71024
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOJ
ECCN: 3A991B2B
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
16-bit Memory IC and Storage Component - 774-71024S15TY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Memory IC and Storage Component
774-71024S15TY
16-bit Memory IC and Storage Component 774-71024S15TY
SRAM 1 MEG (64K X 16-BIT) Product overview: 71024S15TY from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71024S15TY can be used for catalog matching and distributor lookup.

SRAM 1 MEG (64K X 16-BIT) Product overview: 71024S15TY from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71024S15TY can be used for catalog matching and distributor lookup.

Supplier's Site
SRAM 1 MEG (64K X 16-BIT)

SRAM 1 MEG (64K X 16-BIT)

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 907788-71024S15TY 774-71024S15TY 71024S15TY
Product Name Memory - SRAM - 71024S15TY 16-bit Memory IC and Storage Component Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28232478 B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details