Micross Components, Inc. 5V Memory IC and Storage Component MT5C1005C-25L-883C

Description
SRAM Chip Async Single 5V 1M-Bit 256K x 4-Bit 25ns 28-Pin CDIP Product overview: MT5C1005C-25L-883C from Austin Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT5C1005C-25L-88 3C can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Async Single 5V 1M-Bit 256K x 4-Bit 25ns 28-Pin CDIP Product overview: MT5C1005C-25L-883C from Austin Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT5C1005C-25L-88 3C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-MT5C1005C-25L-883C
5V Memory IC and Storage Component 774-MT5C1005C-25L-883C
SRAM Chip Async Single 5V 1M-Bit 256K x 4-Bit 25ns 28-Pin CDIP Product overview: MT5C1005C-25L-883C from Austin Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT5C1005C-25L-88 3C can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 5V 1M-Bit 256K x 4-Bit 25ns 28-Pin CDIP Product overview: MT5C1005C-25L-883C from Austin Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT5C1005C-25L-883C can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT5C1005C-25L-883C
1204596-MT5C1005C-25L-883C
Memory - RAM - MT5C1005C-25L-883C 1204596-MT5C1005C-25L-883C
Manufacturer: Austin Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204596-MT5C1005C-25 L-883C Number of Ports: 1 Operating Supply Voltage: 5 V Density: 1 Mb Categories: RAM Case / Package: CDIP Alternative Parts (Cross-Reference): MT5C1005C-25L/883C; MT5C1005C25L/883C; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Address Bus Width: 18 b

Manufacturer: Austin Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204596-MT5C1005C-25L-883C
Number of Ports: 1
Operating Supply Voltage: 5 V
Density: 1 Mb
Categories: RAM
Case / Package: CDIP
Alternative Parts (Cross-Reference): MT5C1005C-25L/883C; MT5C1005C25L/883C;
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Address Bus Width: 18 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT5C1005C-25L-883C 1204596-MT5C1005C-25L-883C
Product Name 5V Memory IC and Storage Component Memory - RAM - MT5C1005C-25L-883C
Memory Category SRAM Chip SRAM Chip
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Density 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 980000316 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers