Rochester Electronics Interface - Interface - Analog Switches - Special Purpose - TS3USB32008RSVR TS3USB32008RSVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937609-TS3USB32008RS VR Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 16-UQFN (2.6x1.8) Package: Bulk Package: 16-UFQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-UQFN (2.6x1.8) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937609-TS3USB32008RS VR Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 16-UQFN (2.6x1.8) Package: Bulk Package: 16-UFQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-UQFN (2.6x1.8) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3USB32008RSVR - 937609-TS3USB32008RSVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3USB32008RSVR
937609-TS3USB32008RSVR
Interface - Interface - Analog Switches - Special Purpose - TS3USB32008RSVR 937609-TS3USB32008RSVR
Manufacturer: Texas Instruments Win Source Part Number: 937609-TS3USB32008RS VR Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 16-UQFN (2.6x1.8) Package: Bulk Package: 16-UFQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-UQFN (2.6x1.8) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937609-TS3USB32008RSVR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC Channel 16-UQFN (2.6x1.8)
Package: Bulk
Package: 16-UFQFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-UQFN (2.6x1.8)
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 937609-TS3USB32008RSVR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3USB32008RSVR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32P4918-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details