Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - Telecom SI32193-A-ZM2R

Description
Win Source Part Number: 1260861-SI32193-A-ZM 2R Category: Integrated Circuits (ICs)>Interface - Telecom Series: * Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI32193
Request a Quote Datasheet
Description
Win Source Part Number: 1260861-SI32193-A-ZM 2R Category: Integrated Circuits (ICs)>Interface - Telecom Series: * Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI32193
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1260861-SI32193-A-ZM2R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1260861-SI32193-A-ZM2R
Integrated Circuits (ICs) - Interface - Telecom 1260861-SI32193-A-ZM2R
Win Source Part Number: 1260861-SI32193-A-ZM 2R Category: Integrated Circuits (ICs)>Interface - Telecom Series: * Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI32193

Win Source Part Number: 1260861-SI32193-A-ZM2R
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI32193

Buy Now Datasheet
Interface - Miscellaneous - SI32193-A-ZM2R - Richardson RFPD
Downers Grove, IL, United States
Interface - Miscellaneous
SI32193-A-ZM2R
Interface - Miscellaneous SI32193-A-ZM2R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Interface Transceiver IC - 702-SI32193-A-ZM2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI32193-A-ZM2R
Interface Transceiver IC 702-SI32193-A-ZM2R
IC TELECOM INTERFACE Product overview: SI32193-A-ZM2R from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32193-A-ZM2R can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE Product overview: SI32193-A-ZM2R from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32193-A-ZM2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI32193-A-ZM2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI32193-A-ZM2R
Integrated Circuits (ICs) - Interface - Telecom SI32193-A-ZM2R
IC TELECOM INTERFACE

IC TELECOM INTERFACE

Supplier's Site
Telecom - SI32193-A-ZM2R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260861-SI32193-A-ZM2R SI32193-A-ZM2R 702-SI32193-A-ZM2R SI32193-A-ZM2R SI32193-A-ZM2R
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface - Miscellaneous Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QPM1002TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VQFN Exposed Pad
Pins 24 #
View Details
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261052-SI2404-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers