Rochester Electronics Logic - Latches TPIC6B259DWR

Description
TPIC6B259 8-BIT ADDRESSABLE LATC
Datasheet
Description
TPIC6B259 8-BIT ADDRESSABLE LATC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - TPIC6B259DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
TPIC6B259DWR
Logic - Latches TPIC6B259DWR
TPIC6B259 8-BIT ADDRESSABLE LATC

TPIC6B259 8-BIT ADDRESSABLE LATC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number TPIC6B259DWR
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-3324-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN54LS75 4-Bit Bistable Latches - 7601201EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 12 mA
Propagation Delay 19 ns
View Details
4 suppliers
Logic - Latches - 74AC373PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Transparent Latch - 74FCT573ATSOG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details