Rochester Electronics Logic - Latches 74LS375DC

Description
D LATCH, 1-FUNC, 4-BIT, TTL
Datasheet
Description
D LATCH, 1-FUNC, 4-BIT, TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74LS375DC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LS375DC
Logic - Latches 74LS375DC
D LATCH, 1-FUNC, 4-BIT, TTL

D LATCH, 1-FUNC, 4-BIT, TTL

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74LS375DC
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AVC16373DGG,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
 - 74HC573D/C4J - Rochester Electronics
Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Package Type SOT163
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
8-Bit Addressable Latch - 54LS259/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details