The THS6052ID is a high-speed line driver designed for ADSL applications, capable of operating with supply voltages ranging from ±5 V to ±15 V, with optimal performance at ±12 V. It features a low supply current of 5.2 mA per channel and provides a high differential output swing of 42 Vpp across a 200 ,Ѷ load. The device exhibits low total harmonic distortion of -83 dBc when driving a 100 ,Ѷ load at 2 Vpp, making it suitable for high-fidelity signal transmission. With a bandwidth of up to 110 MHz and a slew rate of 1500 V/µs, the THS6052ID is capable of handling fast signal transitions effectively. It also includes thermal shutdown and short circuit protection features, enhancing reliability in various operating conditions. The device is available in multiple package options, including SOIC and TSSOP, and is suitable for both commercial and industrial temperature ranges. This makes the THS6052ID a robust choice for engineers looking for a reliable line driver for ADSL applications.
IC DRIVER 2/0 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | THS6052ID |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |