Qorvo 8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer AWS-0103

Description
Qorvo's AWS-0103 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit and dual beam receive, and includes all requisite beam steering controls for 6 bit phase and gain control for beam steering and shaping. When combined with the AWMF-0106 X-Band Front End IC, the chip set is a plug and play antenna solution that reduces SWaP-C for high power AESA radars. The BFIC features direct SPI programming of gain and phase and the ability to daisy chain SPI control between multiple ICs. It operates from a single positive power supply.
Request a Quote Datasheet
Description
Qorvo's AWS-0103 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit and dual beam receive, and includes all requisite beam steering controls for 6 bit phase and gain control for beam steering and shaping. When combined with the AWMF-0106 X-Band Front End IC, the chip set is a plug and play antenna solution that reduces SWaP-C for high power AESA radars. The BFIC features direct SPI programming of gain and phase and the ability to daisy chain SPI control between multiple ICs. It operates from a single positive power supply.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Greensboro, NC, United States
8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer
AWS-0103
8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer AWS-0103
Qorvo's AWS-0103 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit and dual beam receive, and includes all requisite beam steering controls for 6 bit phase and gain control for beam steering and shaping. When combined with the AWMF-0106 X-Band Front End IC, the chip set is a plug and play antenna solution that reduces SWaP-C for high power AESA radars. The BFIC features direct SPI programming of gain and phase and the ability to daisy chain SPI control between multiple ICs. It operates from a single positive power supply.

Qorvo's AWS-0103 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit and dual beam receive, and includes all requisite beam steering controls for 6 bit phase and gain control for beam steering and shaping.

When combined with the AWMF-0106 X-Band Front End IC, the chip set is a plug and play antenna solution that reduces SWaP-C for high power AESA radars. The BFIC features direct SPI programming of gain and phase and the ability to daisy chain SPI control between multiple ICs. It operates from a single positive power supply.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Network and Communication Chips
Product Number AWS-0103
Product Name 8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details
RF Amplifiers - SZA-2044Z - ODG (Origin Data Global)
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage Other; 3V ~ 5V
Package Type 20-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details