IC RF TXRX+MCU 802.15.4 40-VFQFN
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 4823-NRF54L15-QDAA-RTR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth; ZigBee |
| Data Rate | 4000 kbps |
| Bias Current | 3.4 mA |