KRYTAR, Inc. Monopulse Comparators RFM005040 RFM005040

Description
KRYTAR Monopulse Comparators use KRYTAR’s high-performance 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability all within a single compact package. KRYTAR’s technological advances provide excellent operating performance with this new family of Monopulse Comparators. A Monopulse Comparator is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR Monopulse Comparators are the ideal choice for antenna array beamforming, high speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz (L- thru Ka-Bands), KRYTAR’s Monopulse Comparators have the advantage over other methods of angular beamforming with excellent functionality and simplicity of use. KRYTAR’s Monopulse Comparator, Model RFM005040, is the ideal choice for antenna array beamforming, high speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Covering the frequency range from 0.5 to 4.0 GHz this Monopulse Comparator provides ±1.2 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±26 degrees. This Monopulse Comparator exhibits Insertion Loss of <11.5 dB with Maximum VSWR of 1.7 and Isolation of >25 dB. Average Power rating is 20 watts with a Peak of 3 kW. Model RFM005040 Monopulse Comparator is a compact package measuring just 8.850 inches (L) x 5.66 inches (W) x 1.346 inches (H), and comes with standard SMA coaxial female connectors. Operating Temperature is -54°C to +85C. Input / Output Table KRYTAR Monopulse Comparator Family Offers: 0.5-40 GHz Frequency Range (L- thru Ka-Bands) Excellent Phase Imbalance Excellent Amplitude Imbalance High Isolation Low Insertion Loss and VSWR Superior Electrical Performance Rugged Designs Coaxial Connectors KRYTAR High-Performance Hybrid Couplers Custom Frequency Options KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR Monopulse Comparators use KRYTAR’s high-performance 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability all within a single compact package. KRYTAR’s technological advances provide excellent operating performance with this new family of Monopulse Comparators. A Monopulse Comparator is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR Monopulse Comparators are the ideal choice for antenna array beamforming, high speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz (L- thru Ka-Bands), KRYTAR’s Monopulse Comparators have the advantage over other methods of angular beamforming with excellent functionality and simplicity of use. KRYTAR’s Monopulse Comparator, Model RFM005040, is the ideal choice for antenna array beamforming, high speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Covering the frequency range from 0.5 to 4.0 GHz this Monopulse Comparator provides ±1.2 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±26 degrees. This Monopulse Comparator exhibits Insertion Loss of <11.5 dB with Maximum VSWR of 1.7 and Isolation of >25 dB. Average Power rating is 20 watts with a Peak of 3 kW. Model RFM005040 Monopulse Comparator is a compact package measuring just 8.850 inches (L) x 5.66 inches (W) x 1.346 inches (H), and comes with standard SMA coaxial female connectors. Operating Temperature is -54°C to +85C. Input / Output Table KRYTAR Monopulse Comparator Family Offers: 0.5-40 GHz Frequency Range (L- thru Ka-Bands) Excellent Phase Imbalance Excellent Amplitude Imbalance High Isolation Low Insertion Loss and VSWR Superior Electrical Performance Rugged Designs Coaxial Connectors KRYTAR High-Performance Hybrid Couplers Custom Frequency Options KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Sunnyvale, CA, United States
Monopulse Comparators RFM005040
RFM005040
Monopulse Comparators RFM005040 RFM005040
KRYTAR Monopulse Comparators use KRYTAR’s high-performance 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability all within a single compact package. KRYTAR’s technological advances provide excellent operating performance with this new family of Monopulse Comparators. A Monopulse Comparator is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR Monopulse Comparators are the ideal choice for antenna array beamforming, high speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz (L- thru Ka-Bands), KRYTAR’s Monopulse Comparators have the advantage over other methods of angular beamforming with excellent functionality and simplicity of use. KRYTAR’s Monopulse Comparator, Model RFM005040, is the ideal choice for antenna array beamforming, high speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Covering the frequency range from 0.5 to 4.0 GHz this Monopulse Comparator provides ±1.2 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±26 degrees. This Monopulse Comparator exhibits Insertion Loss of <11.5 dB with Maximum VSWR of 1.7 and Isolation of >25 dB. Average Power rating is 20 watts with a Peak of 3 kW. Model RFM005040 Monopulse Comparator is a compact package measuring just 8.850 inches (L) x 5.66 inches (W) x 1.346 inches (H), and comes with standard SMA coaxial female connectors. Operating Temperature is -54°C to +85C. Input / Output Table KRYTAR Monopulse Comparator Family Offers: 0.5-40 GHz Frequency Range (L- thru Ka-Bands) Excellent Phase Imbalance Excellent Amplitude Imbalance High Isolation Low Insertion Loss and VSWR Superior Electrical Performance Rugged Designs Coaxial Connectors KRYTAR High-Performance Hybrid Couplers Custom Frequency Options KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR Monopulse Comparators use KRYTAR’s high-performance 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability all within a single compact package. KRYTAR’s technological advances provide excellent operating performance with this new family of Monopulse Comparators.

A Monopulse Comparator is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR Monopulse Comparators are the ideal choice for antenna array beamforming, high speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications.

Offering coverage of multiple microwave bands, from 0.5 to 40 GHz (L- thru Ka-Bands), KRYTAR’s Monopulse Comparators have the advantage over other methods of angular beamforming with excellent functionality and simplicity of use.

KRYTAR’s Monopulse Comparator, Model RFM005040, is the ideal choice for antenna array beamforming, high speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Covering the frequency range from 0.5 to 4.0 GHz this Monopulse Comparator provides ±1.2 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±26 degrees. This Monopulse Comparator exhibits Insertion Loss of <11.5 dB with Maximum VSWR of 1.7 and Isolation of >25 dB. Average Power rating is 20 watts with a Peak of 3 kW.

Model RFM005040 Monopulse Comparator is a compact package measuring just 8.850 inches (L) x 5.66 inches (W) x 1.346 inches (H), and comes with standard SMA coaxial female connectors. Operating Temperature is -54°C to +85C.

Input / Output Table

KRYTAR Monopulse Comparator Family Offers:

  • 0.5-40 GHz Frequency Range (L- thru Ka-Bands)
  • Excellent Phase Imbalance
  • Excellent Amplitude Imbalance
  • High Isolation
  • Low Insertion Loss and VSWR
  • Superior Electrical Performance
  • Rugged Designs
  • Coaxial Connectors
  • KRYTAR High-Performance Hybrid Couplers
  • Custom Frequency Options

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category Network and Communication Chips
Product Number RFM005040
Product Name Monopulse Comparators RFM005040
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details