Rochester Electronics Interface - Drivers, Receivers, Transceivers SNJ55554FJ

Description
DISPLAY DRIVER, CQCC44
Datasheet
Description
DISPLAY DRIVER, CQCC44
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SNJ55554FJ - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SNJ55554FJ
Interface - Drivers, Receivers, Transceivers SNJ55554FJ
DISPLAY DRIVER, CQCC44

DISPLAY DRIVER, CQCC44

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SNJ55554FJ
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - SI3210-E-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details