IC RF TxRx + MCU Bluetooth, General ISM > 1GHz ANT, Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth, General ISM > 1GHz ANT, Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth, General ISM > 1GHz ANT, Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad
IC RF TXRX+MCU BLUETOOTH 48VFQFN
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | 4823-NRF51422-QFAA-R7CT-ND | NRF51422-QFAA-R7 |
| Product Name | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx Only |
| Technology | Bluetooth | ANT, Bluetooth v4.0 |
| Operating Frequency | 2400 MHz | |
| Data Rate | 2000 kbps | 2000 kbps |
| Bias Current | 12.6 to 13.4 mA |