Skyworks Solutions, Inc. Telecom SI3210-E-FM

Description
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)
Request a Quote Datasheet
Description
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - SI3210-E-FM-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI3210-E-FM-ND
Product Name Telecom
Supply Voltage 3.3V; 3.6V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF9160-SIBA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
2 suppliers
Telecom - SI32193-A-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details