KRYTAR, Inc. Butler Matrix KBM9005070 KBM9005070

Description
The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s Butler Matrix can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBM9005070, is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, MIMO (Multiple-Input and Multiple-Output) radio links, multipath simulation and performance evaluation, and many other upcoming applications. KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 0.5 to 7.0 GHz this Butler Matrix provides ±1.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±12 degrees. This Butler Matrix exhibits Insertion Loss of < 11 dB with Maximum Input and Output VSWR of 1.5:1 dB and Isolation of 14 dB. Average Power rating is 20 watts. Model KBM9005070 Butler Matrix is a compact package measuring just 11.95 inches (L) x 4.80 inches (W) x 1.35 inches (H), and comes with standard SMA coaxial female connectors.
Request a Quote Datasheet
Description
The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s Butler Matrix can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBM9005070, is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, MIMO (Multiple-Input and Multiple-Output) radio links, multipath simulation and performance evaluation, and many other upcoming applications. KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 0.5 to 7.0 GHz this Butler Matrix provides ±1.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±12 degrees. This Butler Matrix exhibits Insertion Loss of < 11 dB with Maximum Input and Output VSWR of 1.5:1 dB and Isolation of 14 dB. Average Power rating is 20 watts. Model KBM9005070 Butler Matrix is a compact package measuring just 11.95 inches (L) x 4.80 inches (W) x 1.35 inches (H), and comes with standard SMA coaxial female connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Sunnyvale, CA, United States
Butler Matrix KBM9005070
KBM9005070
Butler Matrix KBM9005070 KBM9005070
The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s Butler Matrix can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBM9005070, is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, MIMO (Multiple-Input and Multiple-Output) radio links, multipath simulation and performance evaluation, and many other upcoming applications. KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 0.5 to 7.0 GHz this Butler Matrix provides ±1.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±12 degrees. This Butler Matrix exhibits Insertion Loss of < 11 dB with Maximum Input and Output VSWR of 1.5:1 dB and Isolation of 14 dB. Average Power rating is 20 watts. Model KBM9005070 Butler Matrix is a compact package measuring just 11.95 inches (L) x 4.80 inches (W) x 1.35 inches (H), and comes with standard SMA coaxial female connectors.

The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission.

KRYTAR’s Butler Matrix can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBM9005070, is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, MIMO (Multiple-Input and Multiple-Output) radio links, multipath simulation and performance evaluation, and many other upcoming applications.

KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 0.5 to 7.0 GHz this Butler Matrix provides ±1.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±12 degrees. This Butler Matrix exhibits Insertion Loss of < 11 dB with Maximum Input and Output VSWR of 1.5:1 dB and Isolation of 14 dB. Average Power rating is 20 watts.

Model KBM9005070 Butler Matrix is a compact package measuring just 11.95 inches (L) x 4.80 inches (W) x 1.35 inches (H), and comes with standard SMA coaxial female connectors.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category Network and Communication Chips
Product Number KBM9005070
Product Name Butler Matrix KBM9005070
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details