SNJ54ACT11373FK -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
SNJ54ACT11373FK
Description
D LATCH, 1-FUNC, 8-BIT
-
Lingto Electronic Limited
Datasheet
Description
D LATCH, 1-FUNC, 8-BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
SNJ54ACT11373FK |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
6 suppliers
Latch Type
D
Supply Voltage
5V; 5
Operating Current
0.5000 mA
View Details
Lansdale Semiconductor, Inc.
Supply Voltage
(-)8 VDC
Propagation Delay
30 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details