Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC16244ADGG

Description
IC BUF NON-INVERT 3.6V 48TSSOP
Description
IC BUF NON-INVERT 3.6V 48TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC16244ADGG is a 16-bit buffer/driver designed for operation within a voltage range of 1.65 V to 3.6 V. It features three-state outputs and can be configured as four 4-bit buffers, two 8-bit buffers, or one 16-bit buffer. The device supports mixed-mode signal operation, allowing for 5 V input/output voltage levels while operating at a 3.3 V supply. It has a maximum propagation delay of 4.1 ns at 3.3 V and exhibits low output ground bounce, with typical values below 0.8 V. The device also supports live insertion and partial-power-down modes, enhancing its versatility in various applications. ESD protection exceeds JESD 22 standards, ensuring reliability in sensitive environments. The SN74LVC16244ADGG is available in a TSSOP package with 48 pins and is suitable for use in applications such as servers, PCs, network switches, and telecom infrastructures.

Datasheet Summary
Powered by GS/AI

The SN74LVC16244ADGG is a 16-bit buffer/driver designed for operation within a voltage range of 1.65 V to 3.6 V. It features three-state outputs and can be configured as four 4-bit buffers, two 8-bit buffers, or one 16-bit buffer. The device supports mixed-mode signal operation, allowing for 5 V input/output voltage levels while operating at a 3.3 V supply. It has a maximum propagation delay of 4.1 ns at 3.3 V and exhibits low output ground bounce, with typical values below 0.8 V. The device also supports live insertion and partial-power-down modes, enhancing its versatility in various applications. ESD protection exceeds JESD 22 standards, ensuring reliability in sensitive environments. The SN74LVC16244ADGG is available in a TSSOP package with 48 pins and is suitable for use in applications such as servers, PCs, network switches, and telecom infrastructures.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC16244ADGG - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC16244ADGG
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC16244ADGG
IC BUF NON-INVERT 3.6V 48TSSOP

IC BUF NON-INVERT 3.6V 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVC16244ADGG
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details