Qorvo 7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer QPX0252

Description
The QPX0252 is Qorvo’s latest CMOS X-band beamforming IC optimized for advanced phased array radar systems operating in the 7.9 to 12 GHz range. The IC supports 4 antenna elements, with dual beam receive and multiple Tx/Rx modes selectable via SPI. The device integrates with Qorvo FEMs and Bias Control ICs, offering full bias control, sequencing, and telemetry in a compact FC-CSP package. The QPX0252 delivers high output power, eliminating the need for external drivers at the board level, and cuts array calibration time with Qorvo’s patented Zero-Cal®. It supports quiet mode, fast beam steering and robust health monitoring, giving radar designers a compact, high-performance IC that simplifies integration and boosts system capability.
Request a Quote Datasheet
Description
The QPX0252 is Qorvo’s latest CMOS X-band beamforming IC optimized for advanced phased array radar systems operating in the 7.9 to 12 GHz range. The IC supports 4 antenna elements, with dual beam receive and multiple Tx/Rx modes selectable via SPI. The device integrates with Qorvo FEMs and Bias Control ICs, offering full bias control, sequencing, and telemetry in a compact FC-CSP package. The QPX0252 delivers high output power, eliminating the need for external drivers at the board level, and cuts array calibration time with Qorvo’s patented Zero-Cal®. It supports quiet mode, fast beam steering and robust health monitoring, giving radar designers a compact, high-performance IC that simplifies integration and boosts system capability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Greensboro, NC, United States
7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer
QPX0252
7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer QPX0252
The QPX0252 is Qorvo’s latest CMOS X-band beamforming IC optimized for advanced phased array radar systems operating in the 7.9 to 12 GHz range. The IC supports 4 antenna elements, with dual beam receive and multiple Tx/Rx modes selectable via SPI. The device integrates with Qorvo FEMs and Bias Control ICs, offering full bias control, sequencing, and telemetry in a compact FC-CSP package. The QPX0252 delivers high output power, eliminating the need for external drivers at the board level, and cuts array calibration time with Qorvo’s patented Zero-Cal®. It supports quiet mode, fast beam steering and robust health monitoring, giving radar designers a compact, high-performance IC that simplifies integration and boosts system capability.

The QPX0252 is Qorvo’s latest CMOS X-band beamforming IC optimized for advanced phased array radar systems operating in the 7.9 to 12 GHz range. The IC supports 4 antenna elements, with dual beam receive and multiple Tx/Rx modes selectable via SPI. The device integrates with Qorvo FEMs and Bias Control ICs, offering full bias control, sequencing, and telemetry in a compact FC-CSP package.

The QPX0252 delivers high output power, eliminating the need for external drivers at the board level, and cuts array calibration time with Qorvo’s patented Zero-Cal®. It supports quiet mode, fast beam steering and robust health monitoring, giving radar designers a compact, high-performance IC that simplifies integration and boosts system capability.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Network and Communication Chips
Product Number QPX0252
Product Name 7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
26.5 - 29.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0200 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 26500 to 29500 MHz
View Details