Rochester Electronics Logic - Latches SN74LV373ATPW

Description
IC OCT TRANSP D-TYP LATCH20TSSOP
Datasheet
Description
IC OCT TRANSP D-TYP LATCH20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74LV373ATPW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LV373ATPW
Logic - Latches SN74LV373ATPW
IC OCT TRANSP D-TYP LATCH20TSSOP

IC OCT TRANSP D-TYP LATCH20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74LV373ATPW
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC573PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Latches - 74LVC373ADB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs - 74ALVCH162260GRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
50 MHz Presettable Decade Counter/Latch - 54196/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details