Nexperia B.V. Latches 74LVC373ADB,112

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Request a Quote
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC373A is an octal D-type transparent latch featuring 3-state outputs and is designed for use in mixed voltage environments, supporting input voltages from 3.3 V to 5 V. It includes latch enable (LE) and output enable (OE) inputs, allowing for flexible data handling. When LE is HIGH, the device operates in a transparent mode, capturing input data, while a LOW state on LE stores the data. The OE input can place the outputs in a high-impedance state without affecting the latch state. This latch is characterized by its overvoltage tolerant inputs, which can handle up to 5.5 V, and operates across a supply voltage range of 1.2 V to 3.6 V. It features Schmitt-trigger inputs for improved tolerance to slower input signals and includes I_OFF circuitry for partial power-down operation, preventing backflow current when powered down. The device is specified for operation in temperatures ranging from -40 °C to +125 °C and complies with various JEDEC standards for voltage levels. The 74LVC373A is available in multiple package types, including SO20, TSSOP20, and DHVQFN20, making it suitable for various applications requiring compact and efficient data latching solutions.

Datasheet Summary
Powered by GS/AI

The 74LVC373A is an octal D-type transparent latch featuring 3-state outputs and is designed for use in mixed voltage environments, supporting input voltages from 3.3 V to 5 V. It includes latch enable (LE) and output enable (OE) inputs, allowing for flexible data handling. When LE is HIGH, the device operates in a transparent mode, capturing input data, while a LOW state on LE stores the data. The OE input can place the outputs in a high-impedance state without affecting the latch state. This latch is characterized by its overvoltage tolerant inputs, which can handle up to 5.5 V, and operates across a supply voltage range of 1.2 V to 3.6 V. It features Schmitt-trigger inputs for improved tolerance to slower input signals and includes I_OFF circuitry for partial power-down operation, preventing backflow current when powered down. The device is specified for operation in temperatures ranging from -40 °C to +125 °C and complies with various JEDEC standards for voltage levels. The 74LVC373A is available in multiple package types, including SO20, TSSOP20, and DHVQFN20, making it suitable for various applications requiring compact and efficient data latching solutions.

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LVC373ADB,112-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVC373ADB,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVC373ADB,112
Integrated Circuits (ICs) - Logic - Latches 74LVC373ADB,112
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Logic - Latches - 74LVC373ADB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVC373ADB,112
Logic - Latches 74LVC373ADB,112
IC OCTAL D TRANSP LATCH 20SSOP

IC OCTAL D TRANSP LATCH 20SSOP

Supplier's Site Datasheet
Latches - 74LVC373ADB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVC373ADB,112-ND 74LVC373ADB,112 74LVC373ADB,112 74LVC373ADB,112
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V 3.6V 3.6V; 1.2V ~ 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9950901QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
Octal D-type transparent latch; 3-state - 74HC373PW-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Logic - Latches - 74ABT373AD,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
16-Bit Transparent Latch - 74FCT162373CTPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details