Rochester Electronics Logic - Latches SN74HC259NS

Description
8-BIT ADDRESSABLE LATCHES
Datasheet
Description
8-BIT ADDRESSABLE LATCHES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74HC259NS - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HC259NS
Logic - Latches SN74HC259NS
8-BIT ADDRESSABLE LATCHES

8-BIT ADDRESSABLE LATCHES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74HC259NS
Product Name Logic - Latches
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BD - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
8-bit addressable latch - 74HCT259BZX - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT8016-1 SOT8016-1
View Details
3 suppliers
Logic - Latches - 74LVQ573QSC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373APVG8 - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
2 suppliers