Texas Instruments CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs CD4044BD

Description
CMOS Quad NAND R/S Latch with 3-State Outputs 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad NAND R/S Latch with 3-State Outputs 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BD - Texas Instruments
Dallas, TX, United States
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs
CD4044BD
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs CD4044BD
CMOS Quad NAND R/S Latch with 3-State Outputs 16-SOIC -55 to 125

CMOS Quad NAND R/S Latch with 3-State Outputs 16-SOIC -55 to 125

Buy Now Datasheet
Latches - 296-32887-5-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 1370957-CD4044BD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1370957-CD4044BD
Integrated Circuits (ICs) - Logic - Latches 1370957-CD4044BD
Win Source Part Number: 1370957-CD4044BD Category: Integrated Circuits (ICs) - Logic - Latches Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 4000B Package: Tube Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: CD4044 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 18V Output Type: Tri-State Current - Output High, Low: 6.8mA, 6.8mA Logic Type: S-R Latch Independent Circuits: 4 Delay Time - Propagation: 50ns

Win Source Part Number: 1370957-CD4044BD
Category: Integrated Circuits (ICs) - Logic - Latches
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 4000B
Package: Tube
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: CD4044
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 18V
Output Type: Tri-State
Current - Output High, Low: 6.8mA, 6.8mA
Logic Type: S-R Latch
Independent Circuits: 4
Delay Time - Propagation: 50ns

Buy Now Datasheet
Logic - Latches - CD4044BD - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4044BD
Logic - Latches CD4044BD
IC QUAD NAND R/S LATCH 16SOIC

IC QUAD NAND R/S LATCH 16SOIC

Supplier's Site Datasheet
Latches - CD4044BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4044BD
Latches CD4044BD
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD4044BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4044BD
Integrated Circuits (ICs) - Logic - Latches CD4044BD
IC QUAD NAND R/S LATCH 16SOIC

IC QUAD NAND R/S LATCH 16SOIC

Supplier's Site
Logic, Quad Nand R/s Latch, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8528 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad Nand R/s Latch, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8528
Logic, Quad Nand R/s Latch, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8528
LOGIC, QUAD NAND R/S LATCH, 16SOIC; Logic Family / Base Number:CD4044; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:50ns; Output Current:6.8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

LOGIC, QUAD NAND R/S LATCH, 16SOIC; Logic Family / Base Number:CD4044; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:50ns; Output Current:6.8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4044BD 296-32887-5-ND 1370957-CD4044BD CD4044BD CD4044BD CD4044BD 36AJ8528
Product Name CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic, Quad Nand R/s Latch, 16Soic; Logic Family / Base Number Texas Instruments
Output Characteristics 3-State 3-State
Supply Voltage 3V; 10 3V ~ 18V 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Operating Current 0.0600 mA
Propagation Delay 140 ns 50 ns 50 ns 50 ns 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9571201QKA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 34 mA
View Details
SN54ALS996 8-Bit D-type Edge-Triggered Read-Back Latches - 5962-8994501LA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family ALS
View Details
SN54HC259 8-Bit Addressable Latches - 85519012A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
4 suppliers