Integrated Device Technology 3.3V 16-Bit Transparent Latch 74FCT163373APVG8

Description
The 74FCT163373 16-bit high-speed, low-power transparent D-type latches are ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit or one 16-bit latch. The inputs of 74FCT163373 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/5V supply system. The 74FCT163373 operates at -40C to +85C
Request a Quote Datasheet
Description
The 74FCT163373 16-bit high-speed, low-power transparent D-type latches are ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit or one 16-bit latch. The inputs of 74FCT163373 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/5V supply system. The 74FCT163373 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 16-Bit Transparent Latch - 74FCT163373APVG8 - Integrated Device Technology
San Jose, CA, USA
3.3V 16-Bit Transparent Latch
74FCT163373APVG8
3.3V 16-Bit Transparent Latch 74FCT163373APVG8
The 74FCT163373 16-bit high-speed, low-power transparent D-type latches are ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit or one 16-bit latch. The inputs of 74FCT163373 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/5V supply system. The 74FCT163373 operates at -40C to +85C

The 74FCT163373 16-bit high-speed, low-power transparent D-type latches are ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit or one 16-bit latch. The inputs of 74FCT163373 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/5V supply system. The 74FCT163373 operates at -40C to +85C

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74FCT163373APVG8
121520-74FCT163373APVG8
Logic - Logic - Latches - 74FCT163373APVG8 121520-74FCT163373APVG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 121520-74FCT163373AP VG8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 24mA Independent Circuits: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 2.3 V to 3.6 V Propagation Delay Time (ns): 1.5ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 121520-74FCT163373APVG8
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 24mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Latches Logic Latches
Product Number 74FCT163373APVG8 121520-74FCT163373APVG8
Product Name 3.3V 16-Bit Transparent Latch Logic - Logic - Latches - 74FCT163373APVG8
Supply Voltage 3.3V 2.3 V ~ 3.6 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP 48-SSOP; SOP; SSOP
Number of Pins 48
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259MG4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
Latches - 1727-1771-ND - DigiKey
Specs
Latch Type S-R
Output Characteristics 3-State
Supply Voltage 3V ~ 15V
View Details
5 suppliers
Logic - Latches - 74ALVCH16260PAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVC16373AX4PV - Quarktwin Technology Ltd.
Integrated Device Technology
View Details