SN74AS843ANT -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
SN74AS843ANT
Description
D LATCH, 1-FUNC, 9-BIT
-
Lingto Electronic Limited
Datasheet
Description
D LATCH, 1-FUNC, 9-BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
SN74AS843ANT |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Operating Current
0.0800 mA
View Details
3 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
Integrated Device Technology
Latch Type
Transparent-D
Supply Voltage
3.3V
Package Type
TSSOP; TSSOP48; SOP; SSOP
View Details
3 suppliers