Integrated Device Technology Latches 74FCT163373X4CPA

Description
74FCT163373 - 3.3V CMOS 16-Bit Transparent Latch
Request a Quote Datasheet
Description
74FCT163373 - 3.3V CMOS 16-Bit Transparent Latch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74FCT163373X4CPA - Rochester Electronics
Newburyport, MA, United States
74FCT163373 - 3.3V CMOS 16-Bit Transparent Latch

74FCT163373 - 3.3V CMOS 16-Bit Transparent Latch

Supplier's Site Datasheet
Latches - 74FCT163373X4CPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74FCT163373X4CPA
Integrated Circuits (ICs) - Logic - Latches 74FCT163373X4CPA
3.3V CMOS 16 BIT TRANSPARENT LA

3.3V CMOS 16 BIT TRANSPARENT LA

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74FCT163373X4CPA 74FCT163373X4CPA 74FCT163373X4CPA
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LS259DC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D
Low-level Output Current (Sink) 0.4000 mA
High-level Output Current (Source) 8 mA
View Details
Latches - 74AHCT573D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs - 74ACT16373DL - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
6 suppliers