Rochester Electronics Logic - Latches SN74AS573ADW

Description
IC OCTAL TRANSP LATCH 20-SOIC
Datasheet
Description
IC OCTAL TRANSP LATCH 20-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74AS573ADW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AS573ADW
Logic - Latches SN74AS573ADW
IC OCTAL TRANSP LATCH 20-SOIC

IC OCTAL TRANSP LATCH 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74AS573ADW
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT16373BDGG,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 74LVC162373ADL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685601QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
2 suppliers
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details