Rochester Electronics Logic - Latches SN74AC573N

Description
IC OCTAL D TRANSP LATCH 20-DIP
Datasheet
Description
IC OCTAL D TRANSP LATCH 20-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74AC573N - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AC573N
Logic - Latches SN74AC573N
IC OCTAL D TRANSP LATCH 20-DIP

IC OCTAL D TRANSP LATCH 20-DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74AC573N
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F533SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Latches - 74LVC162373ADL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers