Integrated Device Technology Integrated Circuits (ICs) - Logic - Latches QS74FCT3373S0

Description
BUS DRIVER, FCT SERIES, 8 BIT
Description
BUS DRIVER, FCT SERIES, 8 BIT

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
QS74FCT3373S0
Integrated Circuits (ICs) - Logic - Latches QS74FCT3373S0
BUS DRIVER, FCT SERIES, 8 BIT

BUS DRIVER, FCT SERIES, 8 BIT

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number QS74FCT3373S0
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC563 High Speed CMOS Logic Octal Inverting Transparent Latch with 3-State Outputs - 5962-8606201RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
Latches - 74HC373DB112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
Logic - Latches - 74ABT16373BDL,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Specs
Supply Voltage 2.3 V ~ 3.6 V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 8 mA
View Details