Rochester Electronics Logic - Latches SN74AC533DW

Description
IC OCT TRANSP D-TYP LATCH 20SOIC
Datasheet
Description
IC OCT TRANSP D-TYP LATCH 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74AC533DW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AC533DW
Logic - Latches SN74AC533DW
IC OCT TRANSP D-TYP LATCH 20SOIC

IC OCT TRANSP D-TYP LATCH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74AC533DW
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT573CMTCX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs - 5962-9686601QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
2 suppliers
Octal D-type transparent latch; 3-state - 74AHC573BQ-Q100X - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
16-Bit Transparent Latch - 74FCT162373ATPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
5 suppliers