Integrated Device Technology 16-Bit Transparent Latch 74FCT162373ATPAG8

Description
The 74FCT162373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit latches, or one 16-bit latch. The 74FCT162373T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16373T for on-board interface applications. The 74FCT162373T operates at -40C to +85C
Request a Quote Datasheet
Description
The 74FCT162373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit latches, or one 16-bit latch. The 74FCT162373T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16373T for on-board interface applications. The 74FCT162373T operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Transparent Latch - 74FCT162373ATPAG8 - Integrated Device Technology
San Jose, CA, USA
16-Bit Transparent Latch
74FCT162373ATPAG8
16-Bit Transparent Latch 74FCT162373ATPAG8
The 74FCT162373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit latches, or one 16-bit latch. The 74FCT162373T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16373T for on-board interface applications. The 74FCT162373T operates at -40C to +85C

The 74FCT162373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit latches, or one 16-bit latch. The 74FCT162373T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16373T for on-board interface applications. The 74FCT162373T operates at -40C to +85C

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74FCT162373ATPAG8
765316-74FCT162373ATPAG8
Logic - Logic - Latches - 74FCT162373ATPAG8 765316-74FCT162373ATPAG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765316-74FCT162373AT PAG8 Series: 74FCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Delay Time - Propagation: 1.5ns Family Name: 74FCT162373 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): CY74FCT162373ATPACT; PI74FCT162373ATA; CY74FCT162373ATPAC; Introduction Date: July 01, 1995 ECCN: EAR99 Country of Origin: India, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765316-74FCT162373ATPAG8
Series: 74FCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Delay Time - Propagation: 1.5ns
Family Name: 74FCT162373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): CY74FCT162373ATPACT; PI74FCT162373ATA; CY74FCT162373ATPAC;
Introduction Date: July 01, 1995
ECCN: EAR99
Country of Origin: India, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 74FCT162373ATPAG8 - Rochester Electronics
Newburyport, MA, United States
Fast CMOS 16-Bit Transparent Latch

Fast CMOS 16-Bit Transparent Latch

Supplier's Site Datasheet
Latches - 74FCT162373ATPAG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74FCT162373ATPAG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT162373ATPAG8
Integrated Circuits (ICs) - Logic - Latches 74FCT162373ATPAG8
74FCT162373 - FAST CMOS 16-BIT T

74FCT162373 - FAST CMOS 16-BIT T

Supplier's Site

Technical Specifications

  Integrated Device Technology Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74FCT162373ATPAG8 765316-74FCT162373ATPAG8 74FCT162373ATPAG8 74FCT162373ATPAG8 74FCT162373ATPAG8
Product Name 16-Bit Transparent Latch Logic - Logic - Latches - 74FCT162373ATPAG8 Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH SSOP TSSOP; TSSOP48; SOP; SSOP 48-TFSOP (0.240\", 6.10mm Width); SOP SSOP
Number of Pins 48
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - CD54HC75F3A - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 6
Operating Current 0.0400 mA
View Details
3 suppliers
Latches - 74LVT573DB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
3 suppliers
Latches - 74FCT162841BTPA - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-TFSOP (0.240\", 6.10mm Width); SOP
View Details