Rochester Electronics Logic - Latches SN74ABT16841DL

Description
IC 20BIT BUS-INT D LATCH 56-SSOP
Datasheet
Description
IC 20BIT BUS-INT D LATCH 56-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74ABT16841DL - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT16841DL
Logic - Latches SN74ABT16841DL
IC 20BIT BUS-INT D LATCH 56-SSOP

IC 20BIT BUS-INT D LATCH 56-SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74ABT16841DL
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BPWR - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Logic Family / Base Number Nexperia - 24AC3135 - Newark, An Avnet Company
Specs
Propagation Delay 58 ns
Package Type SOIC; SOIC
Number of Pins 16
View Details
Logic - Latches - 74LVC573ADB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
50 MHz Presettable Decade Counter/Latch - 54196/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details