IDT74ALVCHR16260APF -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Latches
IDT74ALVCHR16260APF
Description
MULTIPLEXED D-TYPE LATCH
-
Quarktwin Technology Ltd.
Description
MULTIPLEXED D-TYPE LATCH
Technical Specifications
|
Product Category
|
Logic Latches |
Logic Latches |
|
Product Number
|
IDT74ALVCHR16260APF |
IDT74ALVCHR16260APF |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D
Low-level Output Current (Sink)
4 mA
High-level Output Current (Source)
4 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
2.7V ~ 3.6V
View Details
4 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Operating Current
0.0800 mA
View Details
3 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
7 VDC
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP (optional feature); Lead Flat Pack
View Details