Rochester Electronics Logic - Logic - Flip Flops - SN74ABT16374DLR SN74ABT16374DLR

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040053-SN74ABT16374 DLR Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040053-SN74ABT16374 DLR Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - SN74ABT16374DLR - 1040053-SN74ABT16374DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT16374DLR
1040053-SN74ABT16374DLR
Logic - Logic - Flip Flops - SN74ABT16374DLR 1040053-SN74ABT16374DLR
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040053-SN74ABT16374 DLR Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040053-SN74ABT16374DLR
Mounting: SMD (SMT)
Categories: Logic - Flip Flops
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1040053-SN74ABT16374DLR
Product Name Logic - Logic - Flip Flops - SN74ABT16374DLR
Package Type SSOP; SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT377DB,112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DWR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
6 suppliers