Rochester Electronics Logic - Logic - Flip Flops - 54F399/BEA 54F399/BEA

Description
54F399 - D Flip-Flop, F/FAST Series, Positive Edge Triggered, 4-Bit, True Output, TTL, CDIP16 - Dual marked (M38510/35002BEA)
Request a Quote Datasheet
Description
54F399 - D Flip-Flop, F/FAST Series, Positive Edge Triggered, 4-Bit, True Output, TTL, CDIP16 - Dual marked (M38510/35002BEA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 54F399/BEA - Rochester Electronics
Newburyport, MA, United States
54F399 - D Flip-Flop, F/FAST Series, Positive Edge Triggered, 4-Bit, True Output, TTL, CDIP16 - Dual marked (M38510/35002BEA)

54F399 - D Flip-Flop, F/FAST Series, Positive Edge Triggered, 4-Bit, True Output, TTL, CDIP16 - Dual marked (M38510/35002BEA)

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 54F399/BEA
907392-54F399/BEA
Logic - Logic - Flip Flops - 54F399/BEA 907392-54F399/BEA
Manufacturer: Rochester Electronics Win Source Part Number: 907392-54F399/BEA Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 907392-54F399/BEA
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Flip Flops - 54F399/BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54F399/BEA
Flip Flops 54F399/BEA
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now
Logic - Flip Flops - 54F399/BEA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54F399/BEA
Logic - Flip Flops 54F399/BEA
DUAL MARKED (M38510/35002BEA)

DUAL MARKED (M38510/35002BEA)

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 54F399/BEA 907392-54F399/BEA 54F399/BEA 54F399/BEA
Product Name Logic - Logic - Flip Flops - 54F399/BEA Flip Flops Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC109SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details