Rochester Electronics Logic - Logic - Shift Registers - SN54LS194AJ SN54LS194AJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 907414-SN54LS194AJ Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 907414-SN54LS194AJ Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SN54LS194AJ - 907414-SN54LS194AJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN54LS194AJ
907414-SN54LS194AJ
Logic - Logic - Shift Registers - SN54LS194AJ 907414-SN54LS194AJ
Manufacturer: Texas Instruments Win Source Part Number: 907414-SN54LS194AJ Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 907414-SN54LS194AJ
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Shift Registers - SN54LS194AJ - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN54LS194AJ
Logic - Shift Registers SN54LS194AJ
54LS194A 4-BIT BIDIRECTIONAL UNI

54LS194A 4-BIT BIDIRECTIONAL UNI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 907414-SN54LS194AJ SN54LS194AJ
Product Name Logic - Logic - Shift Registers - SN54LS194AJ Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

Dual supply 8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC8T595BQX - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details