Texas Instruments Logic - Logic - Shift Registers - 74LS165ADR 74LS165ADR

Description
Manufacturer: Texas Instruments Win Source Part Number: 713197-74LS165ADR Manufacturer Homepage: www.ti.com Reference case: SOP Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 713197-74LS165ADR Manufacturer Homepage: www.ti.com Reference case: SOP Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74LS165ADR - 713197-74LS165ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74LS165ADR
713197-74LS165ADR
Logic - Logic - Shift Registers - 74LS165ADR 713197-74LS165ADR
Manufacturer: Texas Instruments Win Source Part Number: 713197-74LS165ADR Manufacturer Homepage: www.ti.com Reference case: SOP Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 713197-74LS165ADR
Manufacturer Homepage: www.ti.com
Reference case: SOP
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 713197-74LS165ADR
Product Name Logic - Logic - Shift Registers - 74LS165ADR
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD4015B-MIL CMOS Dual 4-Stage Static Shift Register - CD4015BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595PW/GJ - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT403-1 SOT403-1
View Details
 - 5496/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers