SN200417N -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
SN200417N
Description
OCTAL D-TYPE LATCH
-
Lingto Electronic Limited
Datasheet
Description
OCTAL D-TYPE LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
SN200417N |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
4.5V ~ 5.5V
View Details
3 suppliers
Latch Type
Addressable D
Supply Voltage
4.5
Operating Current
0.0800 mA
View Details
3 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
(-)8 VDC
Propagation Delay
30 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details